Panasonic Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic ERJ-PB3D4020V

Description
CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic - 68AC6897 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic
68AC6897
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic 68AC6897
CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic - 68AC6896 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic
68AC6896
Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic 68AC6896
CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.2W, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D4020V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D4020V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D4020V
RES SMD 402 OHM 0.5% 1/5W 0603

RES SMD 402 OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6897 ERJ-PB3D4020V
Product Name Chip Res, Thick Film, 402R, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details