Panasonic Chip Res, Thick Film, 39K, 0.2W, 0603; Resistance Panasonic ERJ-PB3D3902V

Description
CHIP RES, THICK FILM, 39K, 0.2W, 0603; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K, 0.2W, 0603; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K, 0.2W, 0603; Resistance Panasonic - 68AC6888 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.2W, 0603; Resistance Panasonic
68AC6888
Chip Res, Thick Film, 39K, 0.2W, 0603; Resistance Panasonic 68AC6888
CHIP RES, THICK FILM, 39K, 0.2W, 0603; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.2W, 0603; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39K, 0.2W, 0603; Resistance Panasonic - 68AC6889 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.2W, 0603; Resistance Panasonic
68AC6889
Chip Res, Thick Film, 39K, 0.2W, 0603; Resistance Panasonic 68AC6889
CHIP RES, THICK FILM, 39K, 0.2W, 0603; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.2W, 0603; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6888
Product Name Chip Res, Thick Film, 39K, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 187000 ohms
View Details
3 suppliers