Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D3482V

Description
RES SMD 34.8K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 34.8K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D3482V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D3482V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D3482V
RES SMD 34.8K OHM 0.5% 1/5W 0603

RES SMD 34.8K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 34K8, 0.2W, 0603; Resistance Panasonic - 68AC6852 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K8, 0.2W, 0603; Resistance Panasonic
68AC6852
Chip Res, Thick Film, 34K8, 0.2W, 0603; Resistance Panasonic 68AC6852
CHIP RES, THICK FILM, 34K8, 0.2W, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K8, 0.2W, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34K8, 0.2W, 0603; Resistance Panasonic - 68AC6853 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34K8, 0.2W, 0603; Resistance Panasonic
68AC6853
Chip Res, Thick Film, 34K8, 0.2W, 0603; Resistance Panasonic 68AC6853
CHIP RES, THICK FILM, 34K8, 0.2W, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 34K8, 0.2W, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D3482V 68AC6852
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 34K8, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 34800 ohms 34800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details