Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D3481V

Description
RES SMD 3.48K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 3.48K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D3481V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D3481V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D3481V
RES SMD 3.48K OHM 0.5% 1/5W 0603

RES SMD 3.48K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 3K48, 0.2W, 0603; Resistance Panasonic - 68AC6850 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K48, 0.2W, 0603; Resistance Panasonic
68AC6850
Chip Res, Thick Film, 3K48, 0.2W, 0603; Resistance Panasonic 68AC6850
CHIP RES, THICK FILM, 3K48, 0.2W, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K48, 0.2W, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K48, 0.2W, 0603; Resistance Panasonic - 68AC6851 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K48, 0.2W, 0603; Resistance Panasonic
68AC6851
Chip Res, Thick Film, 3K48, 0.2W, 0603; Resistance Panasonic 68AC6851
CHIP RES, THICK FILM, 3K48, 0.2W, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K48, 0.2W, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D3481V 68AC6850
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 3K48, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 3480 ohms 3480 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details