Panasonic Chip Resistor - Surface Mount ERJ-PB3D3302V

Description
RES SMD 33K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 33K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3D3302V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D3302V
Chip Resistor - Surface Mount ERJ-PB3D3302V
RES SMD 33K OHM 0.5% 1/5W 0603

RES SMD 33K OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic - 68AC6835 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic
68AC6835
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic 68AC6835
CHIP RES, THICK FILM, 33K, 0.2W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.2W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic - 68AC6834 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic
68AC6834
Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic 68AC6834
CHIP RES, THICK FILM, 33K, 0.2W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.2W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3D3302V 68AC6835
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 33K, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 33000 ohms 33000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details