Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D3242V

Description
RES SMD 32.4K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 32.4K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D3242V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D3242V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D3242V
RES SMD 32.4K OHM 0.5% 1/5W 0603

RES SMD 32.4K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 32K4, 0.2W, 0603; Resistance Panasonic - 68AC6828 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32K4, 0.2W, 0603; Resistance Panasonic
68AC6828
Chip Res, Thick Film, 32K4, 0.2W, 0603; Resistance Panasonic 68AC6828
CHIP RES, THICK FILM, 32K4, 0.2W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 32K4, 0.2W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 32K4, 0.2W, 0603; Resistance Panasonic - 68AC6829 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32K4, 0.2W, 0603; Resistance Panasonic
68AC6829
Chip Res, Thick Film, 32K4, 0.2W, 0603; Resistance Panasonic 68AC6829
CHIP RES, THICK FILM, 32K4, 0.2W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 32K4, 0.2W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D3242V 68AC6828
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 32K4, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 32400 ohms 32400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details