Panasonic Chip Res, Thick Film, 30K9, 0.2W, 0603; Resistance Panasonic ERJ-PB3D3092V

Description
CHIP RES, THICK FILM, 30K9, 0.2W, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30K9, 0.2W, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30K9, 0.2W, 0603; Resistance Panasonic - 68AC6817 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K9, 0.2W, 0603; Resistance Panasonic
68AC6817
Chip Res, Thick Film, 30K9, 0.2W, 0603; Resistance Panasonic 68AC6817
CHIP RES, THICK FILM, 30K9, 0.2W, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K9, 0.2W, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30K9, 0.2W, 0603; Resistance Panasonic - 68AC6816 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30K9, 0.2W, 0603; Resistance Panasonic
68AC6816
Chip Res, Thick Film, 30K9, 0.2W, 0603; Resistance Panasonic 68AC6816
CHIP RES, THICK FILM, 30K9, 0.2W, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30K9, 0.2W, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6817
Product Name Chip Res, Thick Film, 30K9, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details