CHIP RES, THICK FILM, 3K01, 0.2W, 0603; Resistance:3.01kohm;
CHIP RES, THICK FILM, 3K01, 0.2W, 0603; Resistance:3.01kohm;
RES SMD 3.01K OHM 0.5% 1/5W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 68AC6808 | ERJ-PB3D3011V |
| Product Name | Chip Res, Thick Film, 3K01, 0.2W, 0603; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 3010 ohms | 3010 ohms |