CHIP RES, THICK FILM, 30K, 0.2W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
CHIP RES, THICK FILM, 30K, 0.2W, 0603; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
RES SMD 30K OHM 0.5% 1/5W 0603
RES SMD 30K OHM 0.5% 1/5W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 68AC6804 | ERJ-PB3D3002V | ERJ-PB3D3002V |
| Product Name | Chip Res, Thick Film, 30K, 0.2W, 0603; Resistance Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Surge Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Resistance Range | 30000 ohms | 30000 ohms | 30000 ohms |