RES SMD 3K OHM 0.5% 1/5W 0603
CHIP RES, THICK FILM, 3K, 0.2W, 0603; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
CHIP RES, THICK FILM, 3K, 0.2W, 0603; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-PB3D3001V | 68AC6803 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 3K, 0.2W, 0603; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] |
| Resistance Range | 3000 ohms | 3000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.2000 watts | 0.2000 watts |