Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D2942V

Description
RES SMD 29.4K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 29.4K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D2942V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D2942V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D2942V
RES SMD 29.4K OHM 0.5% 1/5W 0603

RES SMD 29.4K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 29K4, 0.2W, 0603; Resistance Panasonic - 68AC6798 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29K4, 0.2W, 0603; Resistance Panasonic
68AC6798
Chip Res, Thick Film, 29K4, 0.2W, 0603; Resistance Panasonic 68AC6798
CHIP RES, THICK FILM, 29K4, 0.2W, 0603; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 29K4, 0.2W, 0603; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 29K4, 0.2W, 0603; Resistance Panasonic - 68AC6799 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29K4, 0.2W, 0603; Resistance Panasonic
68AC6799
Chip Res, Thick Film, 29K4, 0.2W, 0603; Resistance Panasonic 68AC6799
CHIP RES, THICK FILM, 29K4, 0.2W, 0603; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 29K4, 0.2W, 0603; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D2942V 68AC6798
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 29K4, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 29400 ohms 29400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers