Panasonic Chip Res, Thick Film, 2K87, 0.2W, 0603; Resistance Panasonic ERJ-PB3D2871V

Description
CHIP RES, THICK FILM, 2K87, 0.2W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K87, 0.2W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K87, 0.2W, 0603; Resistance Panasonic - 68AC6791 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K87, 0.2W, 0603; Resistance Panasonic
68AC6791
Chip Res, Thick Film, 2K87, 0.2W, 0603; Resistance Panasonic 68AC6791
CHIP RES, THICK FILM, 2K87, 0.2W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K87, 0.2W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K87, 0.2W, 0603; Resistance Panasonic - 68AC6790 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K87, 0.2W, 0603; Resistance Panasonic
68AC6790
Chip Res, Thick Film, 2K87, 0.2W, 0603; Resistance Panasonic 68AC6790
CHIP RES, THICK FILM, 2K87, 0.2W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K87, 0.2W, 0603; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PB3D2871V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D2871V
Chip Resistor - Surface Mount ERJ-PB3D2871V
RES SMD 2.87K OHM 0.5% 1/5W 0603

RES SMD 2.87K OHM 0.5% 1/5W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC6791 ERJ-PB3D2871V
Product Name Chip Res, Thick Film, 2K87, 0.2W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2870 ohms 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details