Panasonic Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic ERJ-PB3D2870V

Description
CHIP RES, THICK FILM, 287R, 0.2W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 287R, 0.2W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic - 68AC6788 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic
68AC6788
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic 68AC6788
CHIP RES, THICK FILM, 287R, 0.2W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.2W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic - 68AC6789 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic
68AC6789
Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic 68AC6789
CHIP RES, THICK FILM, 287R, 0.2W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.2W, 0603; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6788
Product Name Chip Res, Thick Film, 287R, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details