Panasonic Chip Resistor - Surface Mount ERJ-PB3D2671V

Description
RES SMD 2.67K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 2.67K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3D2671V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D2671V
Chip Resistor - Surface Mount ERJ-PB3D2671V
RES SMD 2.67K OHM 0.5% 1/5W 0603

RES SMD 2.67K OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 2K67, 0.2W, 0603; Resistance Panasonic - 68AC6767 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K67, 0.2W, 0603; Resistance Panasonic
68AC6767
Chip Res, Thick Film, 2K67, 0.2W, 0603; Resistance Panasonic 68AC6767
CHIP RES, THICK FILM, 2K67, 0.2W, 0603; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K67, 0.2W, 0603; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K67, 0.2W, 0603; Resistance Panasonic - 68AC6766 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K67, 0.2W, 0603; Resistance Panasonic
68AC6766
Chip Res, Thick Film, 2K67, 0.2W, 0603; Resistance Panasonic 68AC6766
CHIP RES, THICK FILM, 2K67, 0.2W, 0603; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K67, 0.2W, 0603; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3D2671V 68AC6767
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 2K67, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2670 ohms 2670 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details