Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D2431V

Description
RES SMD 2.43K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 2.43K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D2431V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D2431V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D2431V
RES SMD 2.43K OHM 0.5% 1/5W 0603

RES SMD 2.43K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 2K43, 0.2W, 0603; Resistance Panasonic - 68AC6743 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K43, 0.2W, 0603; Resistance Panasonic
68AC6743
Chip Res, Thick Film, 2K43, 0.2W, 0603; Resistance Panasonic 68AC6743
CHIP RES, THICK FILM, 2K43, 0.2W, 0603; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K43, 0.2W, 0603; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K43, 0.2W, 0603; Resistance Panasonic - 68AC6742 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K43, 0.2W, 0603; Resistance Panasonic
68AC6742
Chip Res, Thick Film, 2K43, 0.2W, 0603; Resistance Panasonic 68AC6742
CHIP RES, THICK FILM, 2K43, 0.2W, 0603; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K43, 0.2W, 0603; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D2431V 68AC6743
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 2K43, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 2430 ohms 2430 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details