CHIP RES, THICK FILM, 23K7, 0.2W, 0603; Resistance:23.7kohm;
CHIP RES, THICK FILM, 23K7, 0.2W, 0603; Resistance:23.7kohm;
RES SMD 23.7K OHM 0.5% 1/5W 0603
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 68AC6732 | ERJ-PB3D2372V |
| Product Name | Chip Res, Thick Film, 23K7, 0.2W, 0603; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Resistance Range | 23700 ohms | 23700 ohms |