Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D2370V

Description
RES SMD 237 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 237 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D2370V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D2370V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D2370V
RES SMD 237 OHM 0.5% 1/5W 0603

RES SMD 237 OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic - 68AC6729 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic
68AC6729
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic 68AC6729
CHIP RES, THICK FILM, 237R, 0.2W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.2W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic - 68AC6728 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic
68AC6728
Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic 68AC6728
CHIP RES, THICK FILM, 237R, 0.2W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.2W, 0603; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D2370V 68AC6729
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 237R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 237 ohms 237 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details