Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D2322V

Description
RES SMD 23.2K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 23.2K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D2322V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D2322V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D2322V
RES SMD 23.2K OHM 0.5% 1/5W 0603

RES SMD 23.2K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic - 68AC6726 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic
68AC6726
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic 68AC6726
CHIP RES, THICK FILM, 23K2, 0.2W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 0.2W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic - 68AC6727 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic
68AC6727
Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic 68AC6727
CHIP RES, THICK FILM, 23K2, 0.2W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23K2, 0.2W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D2322V 68AC6726
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 23K2, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 23200 ohms 23200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details