Panasonic Chip Res, Thick Film, 2K32, 0.2W, 0603; Resistance Panasonic ERJ-PB3D2321V

Description
CHIP RES, THICK FILM, 2K32, 0.2W, 0603; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K32, 0.2W, 0603; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K32, 0.2W, 0603; Resistance Panasonic - 68AC6724 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K32, 0.2W, 0603; Resistance Panasonic
68AC6724
Chip Res, Thick Film, 2K32, 0.2W, 0603; Resistance Panasonic 68AC6724
CHIP RES, THICK FILM, 2K32, 0.2W, 0603; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K32, 0.2W, 0603; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K32, 0.2W, 0603; Resistance Panasonic - 68AC6725 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K32, 0.2W, 0603; Resistance Panasonic
68AC6725
Chip Res, Thick Film, 2K32, 0.2W, 0603; Resistance Panasonic 68AC6725
CHIP RES, THICK FILM, 2K32, 0.2W, 0603; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K32, 0.2W, 0603; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6724
Product Name Chip Res, Thick Film, 2K32, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers