Panasonic Chip Res, Thick Film, 21K5, 0.2W, 0603; Resistance Panasonic ERJ-PB3D2152V

Description
CHIP RES, THICK FILM, 21K5, 0.2W, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 21K5, 0.2W, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 21K5, 0.2W, 0603; Resistance Panasonic - 68AC6703 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K5, 0.2W, 0603; Resistance Panasonic
68AC6703
Chip Res, Thick Film, 21K5, 0.2W, 0603; Resistance Panasonic 68AC6703
CHIP RES, THICK FILM, 21K5, 0.2W, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K5, 0.2W, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21K5, 0.2W, 0603; Resistance Panasonic - 68AC6702 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K5, 0.2W, 0603; Resistance Panasonic
68AC6702
Chip Res, Thick Film, 21K5, 0.2W, 0603; Resistance Panasonic 68AC6702
CHIP RES, THICK FILM, 21K5, 0.2W, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K5, 0.2W, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6703
Product Name Chip Res, Thick Film, 21K5, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details