Panasonic Chip Resistor - Surface Mount ERJ-PB3D2151V

Description
RES SMD 2.15K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 2.15K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3D2151V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D2151V
Chip Resistor - Surface Mount ERJ-PB3D2151V
RES SMD 2.15K OHM 0.5% 1/5W 0603

RES SMD 2.15K OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 2K15, 0.2W, 0603; Resistance Panasonic - 68AC6700 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K15, 0.2W, 0603; Resistance Panasonic
68AC6700
Chip Res, Thick Film, 2K15, 0.2W, 0603; Resistance Panasonic 68AC6700
CHIP RES, THICK FILM, 2K15, 0.2W, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K15, 0.2W, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K15, 0.2W, 0603; Resistance Panasonic - 68AC6701 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K15, 0.2W, 0603; Resistance Panasonic
68AC6701
Chip Res, Thick Film, 2K15, 0.2W, 0603; Resistance Panasonic 68AC6701
CHIP RES, THICK FILM, 2K15, 0.2W, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K15, 0.2W, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3D2151V 68AC6700
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 2K15, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2150 ohms 2150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details