Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D2102V

Description
RES SMD 21K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 21K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D2102V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D2102V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D2102V
RES SMD 21K OHM 0.5% 1/5W 0603

RES SMD 21K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 21K, 0.2W, 0603; Resistance Panasonic - 68AC6697 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K, 0.2W, 0603; Resistance Panasonic
68AC6697
Chip Res, Thick Film, 21K, 0.2W, 0603; Resistance Panasonic 68AC6697
CHIP RES, THICK FILM, 21K, 0.2W, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K, 0.2W, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21K, 0.2W, 0603; Resistance Panasonic - 68AC6696 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K, 0.2W, 0603; Resistance Panasonic
68AC6696
Chip Res, Thick Film, 21K, 0.2W, 0603; Resistance Panasonic 68AC6696
CHIP RES, THICK FILM, 21K, 0.2W, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K, 0.2W, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D2102V 68AC6697
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 21K, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 21000 ohms 21000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details