Panasonic Chip Res, Thick Film, 2K1, 0.2W, 0603; Resistance Panasonic ERJ-PB3D2101V

Description
CHIP RES, THICK FILM, 2K1, 0.2W, 0603; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K1, 0.2W, 0603; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K1, 0.2W, 0603; Resistance Panasonic - 68AC6694 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K1, 0.2W, 0603; Resistance Panasonic
68AC6694
Chip Res, Thick Film, 2K1, 0.2W, 0603; Resistance Panasonic 68AC6694
CHIP RES, THICK FILM, 2K1, 0.2W, 0603; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K1, 0.2W, 0603; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K1, 0.2W, 0603; Resistance Panasonic - 68AC6695 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K1, 0.2W, 0603; Resistance Panasonic
68AC6695
Chip Res, Thick Film, 2K1, 0.2W, 0603; Resistance Panasonic 68AC6695
CHIP RES, THICK FILM, 2K1, 0.2W, 0603; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K1, 0.2W, 0603; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6694
Product Name Chip Res, Thick Film, 2K1, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details