Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D2051V

Description
RES SMD 2.05K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 2.05K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D2051V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D2051V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D2051V
RES SMD 2.05K OHM 0.5% 1/5W 0603

RES SMD 2.05K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic - 68AC6689 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic
68AC6689
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic 68AC6689
CHIP RES, THICK FILM, 2K05, 0.2W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K05, 0.2W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic - 68AC6688 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic
68AC6688
Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic 68AC6688
CHIP RES, THICK FILM, 2K05, 0.2W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K05, 0.2W, 0603; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D2051V 68AC6689
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 2K05, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 2050 ohms 2050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details