Panasonic Chip Res, Thick Film, 200R, 0.2W, 0603; Resistance Panasonic ERJ-PB3D2000V

Description
CHIP RES, THICK FILM, 200R, 0.2W, 0603; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 200R, 0.2W, 0603; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 200R, 0.2W, 0603; Resistance Panasonic - 68AC6680 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.2W, 0603; Resistance Panasonic
68AC6680
Chip Res, Thick Film, 200R, 0.2W, 0603; Resistance Panasonic 68AC6680
CHIP RES, THICK FILM, 200R, 0.2W, 0603; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.2W, 0603; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 200R, 0.2W, 0603; Resistance Panasonic - 68AC6681 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.2W, 0603; Resistance Panasonic
68AC6681
Chip Res, Thick Film, 200R, 0.2W, 0603; Resistance Panasonic 68AC6681
CHIP RES, THICK FILM, 200R, 0.2W, 0603; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.2W, 0603; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PB3D2000V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D2000V
Chip Resistor - Surface Mount ERJ-PB3D2000V
RES SMD 200 OHM 0.5% 1/5W 0603

RES SMD 200 OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D2000V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D2000V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D2000V
RES SMD 200 OHM 0.5% 1/5W 0603

RES SMD 200 OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number 68AC6680 ERJ-PB3D2000V ERJ-PB3D2000V
Product Name Chip Res, Thick Film, 200R, 0.2W, 0603; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details