CHIP RES, THICK FILM, 19K6, 0.2W, 0603; Resistance:19.6kohm;
CHIP RES, THICK FILM, 19K6, 0.2W, 0603; Resistance:19.6kohm;
RES SMD 19.6K OHM 0.5% 1/5W 0603
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 68AC6678 | ERJ-PB3D1962V |
| Product Name | Chip Res, Thick Film, 19K6, 0.2W, 0603; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Resistance Range | 19600 ohms | 19600 ohms |