Panasonic RES SMD 18.7K OHM 0.5% 1/5W 0603 ERJ-PB3D1872V

Description
RES SMD 18.7K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 18.7K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 18.7K OHM 0.5% 1/5W 0603 - 590-ERJ-PB3D1872V - Utmel Electronic Limited
Hong Kong, China
RES SMD 18.7K OHM 0.5% 1/5W 0603
590-ERJ-PB3D1872V
RES SMD 18.7K OHM 0.5% 1/5W 0603 590-ERJ-PB3D1872V
RES SMD 18.7K OHM 0.5% 1/5W 0603

RES SMD 18.7K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 18K7, 0.2W, 0603; Resistance Panasonic - 68AC6671 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K7, 0.2W, 0603; Resistance Panasonic
68AC6671
Chip Res, Thick Film, 18K7, 0.2W, 0603; Resistance Panasonic 68AC6671
CHIP RES, THICK FILM, 18K7, 0.2W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K7, 0.2W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K7, 0.2W, 0603; Resistance Panasonic - 68AC6670 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K7, 0.2W, 0603; Resistance Panasonic
68AC6670
Chip Res, Thick Film, 18K7, 0.2W, 0603; Resistance Panasonic 68AC6670
CHIP RES, THICK FILM, 18K7, 0.2W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K7, 0.2W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PB3D1872V 68AC6671
Product Name RES SMD 18.7K OHM 0.5% 1/5W 0603 Chip Res, Thick Film, 18K7, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details