Panasonic Chip Res, Thick Film, 15K8, 0.2W, 0603; Resistance Panasonic ERJ-PB3D1582V

Description
CHIP RES, THICK FILM, 15K8, 0.2W, 0603; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15K8, 0.2W, 0603; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15K8, 0.2W, 0603; Resistance Panasonic - 68AC6634 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K8, 0.2W, 0603; Resistance Panasonic
68AC6634
Chip Res, Thick Film, 15K8, 0.2W, 0603; Resistance Panasonic 68AC6634
CHIP RES, THICK FILM, 15K8, 0.2W, 0603; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K8, 0.2W, 0603; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15K8, 0.2W, 0603; Resistance Panasonic - 68AC6635 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K8, 0.2W, 0603; Resistance Panasonic
68AC6635
Chip Res, Thick Film, 15K8, 0.2W, 0603; Resistance Panasonic 68AC6635
CHIP RES, THICK FILM, 15K8, 0.2W, 0603; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K8, 0.2W, 0603; Resistance:15.8kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6634
Product Name Chip Res, Thick Film, 15K8, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details