Panasonic Chip Res, Thick Film, 15K4, 0.2W, 0603; Resistance Panasonic ERJ-PB3D1542V

Description
CHIP RES, THICK FILM, 15K4, 0.2W, 0603; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15K4, 0.2W, 0603; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15K4, 0.2W, 0603; Resistance Panasonic - 68AC6631 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K4, 0.2W, 0603; Resistance Panasonic
68AC6631
Chip Res, Thick Film, 15K4, 0.2W, 0603; Resistance Panasonic 68AC6631
CHIP RES, THICK FILM, 15K4, 0.2W, 0603; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K4, 0.2W, 0603; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15K4, 0.2W, 0603; Resistance Panasonic - 68AC6630 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K4, 0.2W, 0603; Resistance Panasonic
68AC6630
Chip Res, Thick Film, 15K4, 0.2W, 0603; Resistance Panasonic 68AC6630
CHIP RES, THICK FILM, 15K4, 0.2W, 0603; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K4, 0.2W, 0603; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6631
Product Name Chip Res, Thick Film, 15K4, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details