Panasonic Chip Resistor - Surface Mount ERJ-PB3D1432V

Description
RES SMD 14.3K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 14.3K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3D1432V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D1432V
Chip Resistor - Surface Mount ERJ-PB3D1432V
RES SMD 14.3K OHM 0.5% 1/5W 0603

RES SMD 14.3K OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 14K3, 0.2W, 0603; Resistance Panasonic - 68AC6619 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K3, 0.2W, 0603; Resistance Panasonic
68AC6619
Chip Res, Thick Film, 14K3, 0.2W, 0603; Resistance Panasonic 68AC6619
CHIP RES, THICK FILM, 14K3, 0.2W, 0603; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K3, 0.2W, 0603; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14K3, 0.2W, 0603; Resistance Panasonic - 68AC6618 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K3, 0.2W, 0603; Resistance Panasonic
68AC6618
Chip Res, Thick Film, 14K3, 0.2W, 0603; Resistance Panasonic 68AC6618
CHIP RES, THICK FILM, 14K3, 0.2W, 0603; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K3, 0.2W, 0603; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3D1432V 68AC6619
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 14K3, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 14300 ohms 14300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers