Panasonic RES SMD 1.37K OHM 0.5% 1/5W 0603 ERJ-PB3D1371V

Description
RES SMD 1.37K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 1.37K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.37K OHM 0.5% 1/5W 0603 - 590-ERJ-PB3D1371V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.37K OHM 0.5% 1/5W 0603
590-ERJ-PB3D1371V
RES SMD 1.37K OHM 0.5% 1/5W 0603 590-ERJ-PB3D1371V
RES SMD 1.37K OHM 0.5% 1/5W 0603

RES SMD 1.37K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K37, 0.2W, 0603; Resistance Panasonic - 68AC6609 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K37, 0.2W, 0603; Resistance Panasonic
68AC6609
Chip Res, Thick Film, 1K37, 0.2W, 0603; Resistance Panasonic 68AC6609
CHIP RES, THICK FILM, 1K37, 0.2W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K37, 0.2W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K37, 0.2W, 0603; Resistance Panasonic - 68AC6608 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K37, 0.2W, 0603; Resistance Panasonic
68AC6608
Chip Res, Thick Film, 1K37, 0.2W, 0603; Resistance Panasonic 68AC6608
CHIP RES, THICK FILM, 1K37, 0.2W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K37, 0.2W, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D1371V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D1371V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D1371V
RES SMD 1.37K OHM 0.5% 1/5W 0603

RES SMD 1.37K OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-PB3D1371V 68AC6609 ERJ-PB3D1371V
Product Name RES SMD 1.37K OHM 0.5% 1/5W 0603 Chip Res, Thick Film, 1K37, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1370 ohms 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers