Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D1331V

Description
RES SMD 1.33K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 1.33K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D1331V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D1331V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D1331V
RES SMD 1.33K OHM 0.5% 1/5W 0603

RES SMD 1.33K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic - 68AC6605 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic
68AC6605
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic 68AC6605
CHIP RES, THICK FILM, 1K33, 0.2W, 0603; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K33, 0.2W, 0603; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic - 68AC6604 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic
68AC6604
Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic 68AC6604
CHIP RES, THICK FILM, 1K33, 0.2W, 0603; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K33, 0.2W, 0603; Resistance:1.33kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D1331V 68AC6605
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K33, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1330 ohms 1330 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567755 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details