Panasonic Chip Res, Thick Film, 13K, 0.2W, 0603; Resistance Panasonic ERJ-PB3D1302V

Description
CHIP RES, THICK FILM, 13K, 0.2W, 0603; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K, 0.2W, 0603; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K, 0.2W, 0603; Resistance Panasonic - 68AC6602 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.2W, 0603; Resistance Panasonic
68AC6602
Chip Res, Thick Film, 13K, 0.2W, 0603; Resistance Panasonic 68AC6602
CHIP RES, THICK FILM, 13K, 0.2W, 0603; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.2W, 0603; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K, 0.2W, 0603; Resistance Panasonic - 68AC6603 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.2W, 0603; Resistance Panasonic
68AC6603
Chip Res, Thick Film, 13K, 0.2W, 0603; Resistance Panasonic 68AC6603
CHIP RES, THICK FILM, 13K, 0.2W, 0603; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.2W, 0603; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PB3D1302V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3D1302V
Chip Resistor - Surface Mount ERJ-PB3D1302V
RES SMD 13K OHM 0.5% 1/5W 0603

RES SMD 13K OHM 0.5% 1/5W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC6602 ERJ-PB3D1302V
Product Name Chip Res, Thick Film, 13K, 0.2W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13000 ohms 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details