Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D1272V

Description
RES SMD 12.7K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 12.7K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D1272V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D1272V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D1272V
RES SMD 12.7K OHM 0.5% 1/5W 0603

RES SMD 12.7K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 12K7, 0.2W, 0603; Resistance Panasonic - 68AC6598 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K7, 0.2W, 0603; Resistance Panasonic
68AC6598
Chip Res, Thick Film, 12K7, 0.2W, 0603; Resistance Panasonic 68AC6598
CHIP RES, THICK FILM, 12K7, 0.2W, 0603; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K7, 0.2W, 0603; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K7, 0.2W, 0603; Resistance Panasonic - 68AC6599 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K7, 0.2W, 0603; Resistance Panasonic
68AC6599
Chip Res, Thick Film, 12K7, 0.2W, 0603; Resistance Panasonic 68AC6599
CHIP RES, THICK FILM, 12K7, 0.2W, 0603; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K7, 0.2W, 0603; Resistance:12.7kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D1272V 68AC6598
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 12K7, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 12700 ohms 12700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details