Panasonic Chip Res, Thick Film, 1K21, 0.2W, 0603; Resistance Panasonic ERJ-PB3D1211V

Description
CHIP RES, THICK FILM, 1K21, 0.2W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K21, 0.2W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K21, 0.2W, 0603; Resistance Panasonic - 68AC6589 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K21, 0.2W, 0603; Resistance Panasonic
68AC6589
Chip Res, Thick Film, 1K21, 0.2W, 0603; Resistance Panasonic 68AC6589
CHIP RES, THICK FILM, 1K21, 0.2W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K21, 0.2W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K21, 0.2W, 0603; Resistance Panasonic - 68AC6588 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K21, 0.2W, 0603; Resistance Panasonic
68AC6588
Chip Res, Thick Film, 1K21, 0.2W, 0603; Resistance Panasonic 68AC6588
CHIP RES, THICK FILM, 1K21, 0.2W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K21, 0.2W, 0603; Resistance:1.21kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D1211V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D1211V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D1211V
RES SMD 1.21K OHM 0.5% 1/5W 0603

RES SMD 1.21K OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6589 ERJ-PB3D1211V
Product Name Chip Res, Thick Film, 1K21, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1210 ohms 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details