Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D1021V

Description
RES SMD 1.02K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 1.02K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D1021V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D1021V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D1021V
RES SMD 1.02K OHM 0.5% 1/5W 0603

RES SMD 1.02K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 1K02, 0.2W, 0603; Resistance Panasonic - 68AC6556 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K02, 0.2W, 0603; Resistance Panasonic
68AC6556
Chip Res, Thick Film, 1K02, 0.2W, 0603; Resistance Panasonic 68AC6556
CHIP RES, THICK FILM, 1K02, 0.2W, 0603; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K02, 0.2W, 0603; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K02, 0.2W, 0603; Resistance Panasonic - 68AC6557 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K02, 0.2W, 0603; Resistance Panasonic
68AC6557
Chip Res, Thick Film, 1K02, 0.2W, 0603; Resistance Panasonic 68AC6557
CHIP RES, THICK FILM, 1K02, 0.2W, 0603; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K02, 0.2W, 0603; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D1021V 68AC6556
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K02, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1020 ohms 1020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details