Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B9310V

Description
RES SMD 931 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 931 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B9310V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B9310V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B9310V
RES SMD 931 OHM 0.1% 1/5W 0603

RES SMD 931 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 931R, 0.2W, 0603; Resistance Panasonic - 68AC6532 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931R, 0.2W, 0603; Resistance Panasonic
68AC6532
Chip Res, Thick Film, 931R, 0.2W, 0603; Resistance Panasonic 68AC6532
CHIP RES, THICK FILM, 931R, 0.2W, 0603; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 931R, 0.2W, 0603; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 931R, 0.2W, 0603; Resistance Panasonic - 68AC6533 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931R, 0.2W, 0603; Resistance Panasonic
68AC6533
Chip Res, Thick Film, 931R, 0.2W, 0603; Resistance Panasonic 68AC6533
CHIP RES, THICK FILM, 931R, 0.2W, 0603; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 931R, 0.2W, 0603; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B9310V 68AC6532
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 931R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 931 ohms 931 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers