Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B8871V

Description
RES SMD 8.87K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 8.87K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B8871V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B8871V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B8871V
RES SMD 8.87K OHM 0.1% 1/5W 0603

RES SMD 8.87K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 8K87, 0.2W, 0603; Resistance Panasonic - 68AC6516 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K87, 0.2W, 0603; Resistance Panasonic
68AC6516
Chip Res, Thick Film, 8K87, 0.2W, 0603; Resistance Panasonic 68AC6516
CHIP RES, THICK FILM, 8K87, 0.2W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K87, 0.2W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K87, 0.2W, 0603; Resistance Panasonic - 68AC6517 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K87, 0.2W, 0603; Resistance Panasonic
68AC6517
Chip Res, Thick Film, 8K87, 0.2W, 0603; Resistance Panasonic 68AC6517
CHIP RES, THICK FILM, 8K87, 0.2W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K87, 0.2W, 0603; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B8871V 68AC6516
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 8K87, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 8870 ohms 8870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers