Panasonic Chip Resistor - Surface Mount ERJ-PB3B8452V

Description
RES SMD 84.5K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 84.5K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3B8452V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3B8452V
Chip Resistor - Surface Mount ERJ-PB3B8452V
RES SMD 84.5K OHM 0.1% 1/5W 0603

RES SMD 84.5K OHM 0.1% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 84K5, 0.2W, 0603; Resistance Panasonic - 68AC6506 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 0.2W, 0603; Resistance Panasonic
68AC6506
Chip Res, Thick Film, 84K5, 0.2W, 0603; Resistance Panasonic 68AC6506
CHIP RES, THICK FILM, 84K5, 0.2W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 0.2W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 84K5, 0.2W, 0603; Resistance Panasonic - 68AC6507 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 84K5, 0.2W, 0603; Resistance Panasonic
68AC6507
Chip Res, Thick Film, 84K5, 0.2W, 0603; Resistance Panasonic 68AC6507
CHIP RES, THICK FILM, 84K5, 0.2W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 84K5, 0.2W, 0603; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3B8452V 68AC6506
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 84K5, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 84500 ohms 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data