The Chip Resistor, Thick Film, 8K2, 0.2W, 0603 from Panasonic is a high precision thick film resistor designed for applications requiring reliable performance. It features a resistance value of 8.2 kΩ with a tolerance of ±0.1%, ensuring accuracy in circuit designs. The power rating is 0.20 W at a maximum operating temperature of 70 °C, with a limiting element voltage of 150 V and a maximum overload voltage of 200 V. This resistor is suitable for both reflow and flow soldering processes and is compliant with RoHS standards. It has a temperature coefficient of resistance (TCR) of ±50vó10,Ū,Å?/°C, making it suitable for high stability applications. The resistor is packaged in a 0603 (1.6 mm x 0.8 mm) size, facilitating integration into compact electronic designs. It is also AEC-Q200 qualified, indicating its reliability for automotive applications.
CHIP RES, THICK FILM, 8K2, 0.2W, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
CHIP RES, THICK FILM, 8K2, 0.2W, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC6492 |
| Product Name | Chip Res, Thick Film, 8K2, 0.2W, 0603; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 8200 ohms |