Panasonic Chip Res, Thick Film, 820R, 0.2W, 0603; Resistance Panasonic ERJ-PB3B8200V

Description
CHIP RES, THICK FILM, 820R, 0.2W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 820R, 0.2W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 820R, 0.2W, 0603 from Panasonic is designed for high precision applications, featuring a resistance tolerance of ±0.1%. It operates at a power rating of 0.20 W and is suitable for a voltage rating of up to 150 V. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The temperature coefficient of resistance is ±50vó10^{-6}/K, ensuring stable performance across a range of temperatures. The resistor is packaged in a 0603 (1608 metric) format, which is commonly used in compact electronic designs. It is important to adhere to specified soldering conditions to maintain reliability and performance.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 820R, 0.2W, 0603 from Panasonic is designed for high precision applications, featuring a resistance tolerance of ±0.1%. It operates at a power rating of 0.20 W and is suitable for a voltage rating of up to 150 V. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The temperature coefficient of resistance is ±50vó10^{-6}/K, ensuring stable performance across a range of temperatures. The resistor is packaged in a 0603 (1608 metric) format, which is commonly used in compact electronic designs. It is important to adhere to specified soldering conditions to maintain reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820R, 0.2W, 0603; Resistance Panasonic - 68AC6491 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.2W, 0603; Resistance Panasonic
68AC6491
Chip Res, Thick Film, 820R, 0.2W, 0603; Resistance Panasonic 68AC6491
CHIP RES, THICK FILM, 820R, 0.2W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.2W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820R, 0.2W, 0603; Resistance Panasonic - 68AC6490 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820R, 0.2W, 0603; Resistance Panasonic
68AC6490
Chip Res, Thick Film, 820R, 0.2W, 0603; Resistance Panasonic 68AC6490
CHIP RES, THICK FILM, 820R, 0.2W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 820R, 0.2W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 820 OHM 0.1% 1/5W 0603 - 590-ERJ-PB3B8200V - Utmel Electronic Limited
Hong Kong, China
RES SMD 820 OHM 0.1% 1/5W 0603
590-ERJ-PB3B8200V
RES SMD 820 OHM 0.1% 1/5W 0603 590-ERJ-PB3B8200V
RES SMD 820 OHM 0.1% 1/5W 0603

RES SMD 820 OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 68AC6491 590-ERJ-PB3B8200V
Product Name Chip Res, Thick Film, 820R, 0.2W, 0603; Resistance Panasonic RES SMD 820 OHM 0.1% 1/5W 0603
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1332FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details