Panasonic Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic ERJ-PB3B7501V

Description
CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic - 68AC6469 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic
68AC6469
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic 68AC6469
CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic - 68AC6468 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic
68AC6468
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic 68AC6468
CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6469
Product Name Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details