Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B7150V

Description
RES SMD 715 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 715 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B7150V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B7150V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B7150V
RES SMD 715 OHM 0.1% 1/5W 0603

RES SMD 715 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic - 68AC6455 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic
68AC6455
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic 68AC6455
CHIP RES, THICK FILM, 715R, 0.2W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.2W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic - 68AC6454 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic
68AC6454
Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic 68AC6454
CHIP RES, THICK FILM, 715R, 0.2W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 715R, 0.2W, 0603; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B7150V 68AC6455
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 715R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details