Panasonic Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic ERJ-PB3B6980V

Description
CHIP RES, THICK FILM, 698R, 0.2W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 698R, 0.2W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic - 68AC6449 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic
68AC6449
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic 68AC6449
CHIP RES, THICK FILM, 698R, 0.2W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.2W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic - 68AC6448 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic
68AC6448
Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic 68AC6448
CHIP RES, THICK FILM, 698R, 0.2W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 698R, 0.2W, 0603; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6449
Product Name Chip Res, Thick Film, 698R, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data