Panasonic Chip Res, Thick Film, 6K81, 0.2W, 0603; Resistance Panasonic ERJ-PB3B6811V

Description
CHIP RES, THICK FILM, 6K81, 0.2W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K81, 0.2W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K81, 0.2W, 0603; Resistance Panasonic - 68AC6445 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K81, 0.2W, 0603; Resistance Panasonic
68AC6445
Chip Res, Thick Film, 6K81, 0.2W, 0603; Resistance Panasonic 68AC6445
CHIP RES, THICK FILM, 6K81, 0.2W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K81, 0.2W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K81, 0.2W, 0603; Resistance Panasonic - 68AC6444 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K81, 0.2W, 0603; Resistance Panasonic
68AC6444
Chip Res, Thick Film, 6K81, 0.2W, 0603; Resistance Panasonic 68AC6444
CHIP RES, THICK FILM, 6K81, 0.2W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K81, 0.2W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B6811V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B6811V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B6811V
RES SMD 6.81K OHM 0.1% 1/5W 0603

RES SMD 6.81K OHM 0.1% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6445 ERJ-PB3B6811V
Product Name Chip Res, Thick Film, 6K81, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 6810 ohms 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details