The Chip Resistor, Thick Film, 66K5, 0.2W, 0603 from Panasonic is a high-precision thick film resistor designed for applications requiring tight resistance tolerances. It features a resistance value of 66.5 kΩ with a tolerance of ±0.1%. The power rating is 0.20 W, suitable for the 0603 package size. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications, and adheres to RoHS regulations. It has a temperature coefficient of resistance (TCR) of ±50vó10,Ū,Å?/K, ensuring stability across a range of temperatures from -55°C to +155°C. The product is packaged in a punched carrier taping format, facilitating automated assembly processes.
CHIP RES, THICK FILM, 66K5, 0.2W, 0603; Resistance:66.5kohm;
CHIP RES, THICK FILM, 66K5, 0.2W, 0603; Resistance:66.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC6435 |
| Product Name | Chip Res, Thick Film, 66K5, 0.2W, 0603; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 66500 ohms |