Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3B6340V

Description
RES SMD 634 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 634 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3B6340V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3B6340V
Resistors - Chip Resistor - Surface Mount ERJ-PB3B6340V
RES SMD 634 OHM 0.1% 1/5W 0603

RES SMD 634 OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 634R, 0.2W, 0603; Resistance Panasonic - 68AC6418 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634R, 0.2W, 0603; Resistance Panasonic
68AC6418
Chip Res, Thick Film, 634R, 0.2W, 0603; Resistance Panasonic 68AC6418
CHIP RES, THICK FILM, 634R, 0.2W, 0603; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 634R, 0.2W, 0603; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 634R, 0.2W, 0603; Resistance Panasonic - 68AC6419 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634R, 0.2W, 0603; Resistance Panasonic
68AC6419
Chip Res, Thick Film, 634R, 0.2W, 0603; Resistance Panasonic 68AC6419
CHIP RES, THICK FILM, 634R, 0.2W, 0603; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 634R, 0.2W, 0603; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3B6340V 68AC6418
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 634R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details