Panasonic Chip Res, Thick Film, 6K2, 0.2W, 0603; Resistance Panasonic ERJ-PB3B6201V

Description
CHIP RES, THICK FILM, 6K2, 0.2W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K2, 0.2W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K2, 0.2W, 0603; Resistance Panasonic - 68AC6414 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K2, 0.2W, 0603; Resistance Panasonic
68AC6414
Chip Res, Thick Film, 6K2, 0.2W, 0603; Resistance Panasonic 68AC6414
CHIP RES, THICK FILM, 6K2, 0.2W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K2, 0.2W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K2, 0.2W, 0603; Resistance Panasonic - 68AC6415 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K2, 0.2W, 0603; Resistance Panasonic
68AC6415
Chip Res, Thick Film, 6K2, 0.2W, 0603; Resistance Panasonic 68AC6415
CHIP RES, THICK FILM, 6K2, 0.2W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K2, 0.2W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6414
Product Name Chip Res, Thick Film, 6K2, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details