Panasonic Chip Resistor - Surface Mount ERJ-PB3B6200V

Description
RES SMD 620 OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 620 OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB3B6200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB3B6200V
Chip Resistor - Surface Mount ERJ-PB3B6200V
RES SMD 620 OHM 0.1% 1/5W 0603

RES SMD 620 OHM 0.1% 1/5W 0603

Supplier's Site Datasheet
Chip Res, Thick Film, 620R, 0.2W, 0603; Resistance Panasonic - 68AC6413 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.2W, 0603; Resistance Panasonic
68AC6413
Chip Res, Thick Film, 620R, 0.2W, 0603; Resistance Panasonic 68AC6413
CHIP RES, THICK FILM, 620R, 0.2W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.2W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620R, 0.2W, 0603; Resistance Panasonic - 68AC6412 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.2W, 0603; Resistance Panasonic
68AC6412
Chip Res, Thick Film, 620R, 0.2W, 0603; Resistance Panasonic 68AC6412
CHIP RES, THICK FILM, 620R, 0.2W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.2W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB3B6200V 68AC6413
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 620R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 620 ohms 620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers