Panasonic RES SMD 6.04K OHM 0.1% 1/5W 0603 ERJ-PB3B6041V

Description
RES SMD 6.04K OHM 0.1% 1/5W 0603
Datasheet
Description
RES SMD 6.04K OHM 0.1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 6.04K OHM 0.1% 1/5W 0603 - 590-ERJ-PB3B6041V - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.04K OHM 0.1% 1/5W 0603
590-ERJ-PB3B6041V
RES SMD 6.04K OHM 0.1% 1/5W 0603 590-ERJ-PB3B6041V
RES SMD 6.04K OHM 0.1% 1/5W 0603

RES SMD 6.04K OHM 0.1% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 6K04, 0.2W, 0603; Resistance Panasonic - 68AC6402 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K04, 0.2W, 0603; Resistance Panasonic
68AC6402
Chip Res, Thick Film, 6K04, 0.2W, 0603; Resistance Panasonic 68AC6402
CHIP RES, THICK FILM, 6K04, 0.2W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K04, 0.2W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K04, 0.2W, 0603; Resistance Panasonic - 68AC6403 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K04, 0.2W, 0603; Resistance Panasonic
68AC6403
Chip Res, Thick Film, 6K04, 0.2W, 0603; Resistance Panasonic 68AC6403
CHIP RES, THICK FILM, 6K04, 0.2W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K04, 0.2W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PB3B6041V 68AC6402
Product Name RES SMD 6.04K OHM 0.1% 1/5W 0603 Chip Res, Thick Film, 6K04, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers